Manufacturer: ON Semiconductor
Win Source Part Number: 1175465-FQPF12N60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 55W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 5.8A
Rds On (Maximum) at Id, Vgs: 700mOhm at 2.9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 54nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V
N-Channel 600V 5.8A (Tc) 55W (Tc) Through Hole TO-220F-3
MOSFET N-CH 600V 5.8A TO220F Product overview: FQPF12N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF12N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 5.8A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1175465-FQPF12N60 | FQPF12N60-ND | 278-FQPF12N60 | FQPF12N60 |
| Product Name | FETs - Single - FQPF12N60 | Single FETs, MOSFETs | 600V 5.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | |||
| PD | 55000 milliwatts | 55000 milliwatts |