onsemi Single FETs, MOSFETs FQPF10N60CF

Description
N-Channel 600V 9A (Tc) 50W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 600V 9A (Tc) 50W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF10N60CF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF10N60CF-ND
Single FETs, MOSFETs FQPF10N60CF-ND
N-Channel 600V 9A (Tc) 50W (Tc) Through Hole TO-220F-3

N-Channel 600V 9A (Tc) 50W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
600V 9A MOSFET Transistor
278-FQPF10N60CF
600V 9A MOSFET Transistor 278-FQPF10N60CF
MOSFET N-CH 600V 9A TO-220F Product overview: FQPF10N60CF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF10N60CF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9A TO-220F Product overview: FQPF10N60CF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF10N60CF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF10N60CF - 1039893-FQPF10N60CF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF10N60CF
1039893-FQPF10N60CF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF10N60CF 1039893-FQPF10N60CF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039893-FQPF10N60CF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 2040pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 800 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039893-FQPF10N60CF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 2040pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF10N60CF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF10N60CF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF10N60CF
MOSFET N-CH 600V 9A TO220F

MOSFET N-CH 600V 9A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQPF10N60CF-ND 278-FQPF10N60CF 1039893-FQPF10N60CF FQPF10N60CF
Product Name Single FETs, MOSFETs 600V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF10N60CF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
40V 84A MOSFET Transistor - 278-AUIRFN8401TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4200 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers