onsemi Single FETs, MOSFETs FQP8N90C

Description
N-Channel 900V 6.3A (Tc) 171W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 900V 6.3A (Tc) 171W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP8N90C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP8N90C-ND
Single FETs, MOSFETs FQP8N90C-ND
N-Channel 900V 6.3A (Tc) 171W (Tc) Through Hole TO-220-3

N-Channel 900V 6.3A (Tc) 171W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 900V 6.3A 1.9 Ohm MOSFET Transistor
278-FQP8N90C
N-Channel 900V 6.3A 1.9 Ohm MOSFET Transistor 278-FQP8N90C
900V N-Channel MOSFET, 6.3A, 1.9 Ohm, TO-220 Product overview: FQP8N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6.3A, 1.9 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.3A, 1.9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP8N90C can be used for catalog matching and distributor lookup.

900V N-Channel MOSFET, 6.3A, 1.9 Ohm, TO-220 Product overview: FQP8N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6.3A, 1.9 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.3A, 1.9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP8N90C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N90C - 204304-FQP8N90C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N90C
204304-FQP8N90C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N90C 204304-FQP8N90C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204304-FQP8N90C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 171W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 6.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.9 Ohm @ 3.15A, 10V Alternative Parts (Cross-Reference): STP8NK85Z; TSM7N90CZ C0; TSM10N80CZ C0G; FQP8N90C; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204304-FQP8N90C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 171W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 6.3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.9 Ohm @ 3.15A, 10V
Alternative Parts (Cross-Reference): STP8NK85Z; TSM7N90CZ C0; TSM10N80CZ C0G; FQP8N90C;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP8N90C
MOSFET FQP8N90C
MOSFET 900V N-Ch Q-FET advance C-Series

MOSFET 900V N-Ch Q-FET advance C-Series

Buy Now Datasheet
Single FETs, MOSFETs - FQP8N90C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP8N90C
Single FETs, MOSFETs FQP8N90C
MOSFET N-CH 900V 6.3A TO220-3

MOSFET N-CH 900V 6.3A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP8N90C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP8N90C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP8N90C
MOSFET N-CH 900V 6.3A TO220-3

MOSFET N-CH 900V 6.3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP8N90C-ND 278-FQP8N90C 204304-FQP8N90C FQP8N90C FQP8N90C FQP8N90C
Product Name Single FETs, MOSFETs N-Channel 900V 6.3A 1.9 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N90C MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
PD 171000 milliwatts 171000 milliwatts 171000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4610 - 1149811-AUIRFB4610 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers