Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039852-FQP45N15V2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220W (Tc)
Family Name: FQP45N15V2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 3030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 40 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): IRFB41N15D; IXTP62N15PSN; PHP45NQ15T,127;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFETs N-CH/150V/45A/Q-FETI
N-Channel 150V 45A (Tc) 220W (Tc) Through Hole TO-220-3
MOSFET N-CH 150V 45A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1039852-FQP45N15V2 | 2088-FQP45N15V2 | FQP45N15V2-ND | FQP45N15V2 | FQP45N15V2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP45N15V2 | 150V 45A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 150 volts | ||||
| PD | 220000 milliwatts | 220 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |