onsemi Single FETs, MOSFETs FQP22N30

Description
N-Channel 300V 21A (Tc) 170W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 300V 21A (Tc) 170W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP22N30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP22N30-ND
Single FETs, MOSFETs FQP22N30-ND
N-Channel 300V 21A (Tc) 170W (Tc) Through Hole TO-220-3

N-Channel 300V 21A (Tc) 170W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP22N30 - 1039835-FQP22N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP22N30
1039835-FQP22N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP22N30 1039835-FQP22N30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039835-FQP22N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 160 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039835-FQP22N30
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 300V 21A TO-220 MOSFET Transistor
278-FQP22N30
N-Channel 300V 21A TO-220 MOSFET Transistor 278-FQP22N30
N-Channel MOSFET, 300V, 21A, 160mR, TO-220 Product overview: FQP22N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP22N30 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 300V, 21A, 160mR, TO-220 Product overview: FQP22N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP22N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP22N30
MOSFET FQP22N30
MOSFET 300V N-Channel QFET

MOSFET 300V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP22N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP22N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP22N30
MOSFET N-CH 300V 21A TO220-3

MOSFET N-CH 300V 21A TO220-3

Supplier's Site
N Channel Mosfet, 300V, 21A, To-220; Channel Type Onsemi - 34C0488 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 300V, 21A, To-220; Channel Type Onsemi
34C0488
N Channel Mosfet, 300V, 21A, To-220; Channel Type Onsemi 34C0488
N CHANNEL MOSFET, 300V, 21A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 300V, 21A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQP22N30 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP22N30
Single FETs, MOSFETs FQP22N30
MOSFET N-CH 300V 21A TO220-3

MOSFET N-CH 300V 21A TO220-3

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP22N30 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP22N30
Single FETs, MOSFETs FQP22N30
POWER FIELD-EFFECT TRANSISTOR, 2

POWER FIELD-EFFECT TRANSISTOR, 2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQP22N30-ND 1039835-FQP22N30 278-FQP22N30 FQP22N30 FQP22N30 34C0488 FQP22N30
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP22N30 N-Channel 300V 21A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 300V, 21A, To-220; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 300 volts 300 volts
PD 170000 milliwatts 170000 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data