Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040349-FQP20N06TSTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 53W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 590pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 60 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 20A TO-220 Product overview: FQP20N06TSTU from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQP20N06TSTU can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 21A, 60V, N-Channel, MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 040349-FQP20N06TSTU | 285-FQP20N06TSTU | FQP20N06TSTU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP20N06TSTU | 60V 20A TO-220 MOSFET Transistor | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel |
| V(BR)DSS | 60 volts | ||
| PD | 53000 milliwatts | 53000 milliwatts |