onsemi Single FETs, MOSFETs FQP20N06

Description
N-Channel 60V 20A (Tc) 53W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 20A (Tc) 53W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP20N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP20N06-ND
Single FETs, MOSFETs FQP20N06-ND
N-Channel 60V 20A (Tc) 53W (Tc) Through Hole TO-220-3

N-Channel 60V 20A (Tc) 53W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 20A TO-220 MOSFET Transistor
278-FQP20N06
N-Channel 60V 20A TO-220 MOSFET Transistor 278-FQP20N06
N-Channel MOSFET, 60V, 20A, 60mR, TO-220 Product overview: FQP20N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP20N06 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 20A, 60mR, TO-220 Product overview: FQP20N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP20N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP20N06 - 067423-FQP20N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP20N06
067423-FQP20N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP20N06 067423-FQP20N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067423-FQP20N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 53W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 590pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 60 mOhm @ 10A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067423-FQP20N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 53W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 590pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 60 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP20N06
MOSFET FQP20N06
MOSFET 60V N-Channel QFET

MOSFET 60V N-Channel QFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 20 A, 60 V, 0.048 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 31Y1549 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 20 A, 60 V, 0.048 Ohm, 10 V, 4 V Rohs Compliant Onsemi
31Y1549
Mosfet Transistor, N Channel, 20 A, 60 V, 0.048 Ohm, 10 V, 4 V Rohs Compliant Onsemi 31Y1549
MOSFET Transistor, N Channel, 20 A, 60 V, 0.048 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 20 A, 60 V, 0.048 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP20N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP20N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP20N06
MOSFET N-CH 60V 20A TO220-3

MOSFET N-CH 60V 20A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP20N06-ND 278-FQP20N06 067423-FQP20N06 FQP20N06 31Y1549 FQP20N06
Product Name Single FETs, MOSFETs N-Channel 60V 20A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP20N06 MOSFET Mosfet Transistor, N Channel, 20 A, 60 V, 0.048 Ohm, 10 V, 4 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3
PD 53000 milliwatts 53000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF2805 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0047 ohms
Package Type TO-220; TO-220-3
View Details
6 suppliers