onsemi N-Channel 100V 12.8A TO-220 MOSFET Transistor FQP13N10

Description
N-Channel MOSFET, 100V, 12.8A, 180mR, TO-220 Product overview: FQP13N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP13N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 100V, 12.8A, 180mR, TO-220 Product overview: FQP13N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP13N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 12.8A TO-220 MOSFET Transistor
278-FQP13N10
N-Channel 100V 12.8A TO-220 MOSFET Transistor 278-FQP13N10
N-Channel MOSFET, 100V, 12.8A, 180mR, TO-220 Product overview: FQP13N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP13N10 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 12.8A, 180mR, TO-220 Product overview: FQP13N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 12.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP13N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP13N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP13N10-ND
Single FETs, MOSFETs FQP13N10-ND
N-Channel 100V 12.8A (Tc) 65W (Tc) Through Hole TO-220-3

N-Channel 100V 12.8A (Tc) 65W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10 - 1039822-FQP13N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10
1039822-FQP13N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10 1039822-FQP13N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039822-FQP13N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 180 mOhm @ 6.4A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039822-FQP13N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 180 mOhm @ 6.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FQP13N10
MOSFET FQP13N10
MOSFET N-CH/100V/12.8A 0.18OHM

MOSFET N-CH/100V/12.8A 0.18OHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP13N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP13N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP13N10
MOSFET N-CH 100V 12.8A TO220-3

MOSFET N-CH 100V 12.8A TO220-3

Supplier's Site
Mosfet, N-Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi - 31Y1545 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi
31Y1545
Mosfet, N-Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi 31Y1545
MOSFET, N-CH, 100V, 12.8A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 100V, 12.8A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FQP13N10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP13N10
Single FETs, MOSFETs FQP13N10
MOSFET N-CH 100V 12.8A TO220-3

MOSFET N-CH 100V 12.8A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQP13N10 FQP13N10-ND 1039822-FQP13N10 FQP13N10 FQP13N10 31Y1545 FQP13N10
Product Name N-Channel 100V 12.8A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP13N10 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 12.8A, To-220Ab-3; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 65000 milliwatts 65000 milliwatts 65000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details