onsemi 500V 5A MOSFET Transistor FQI5N50CTU

Description
MOSFET N-CH 500V 5A I2PAK Product overview: FQI5N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N50CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 5A I2PAK Product overview: FQI5N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N50CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5A MOSFET Transistor
278-FQI5N50CTU
500V 5A MOSFET Transistor 278-FQI5N50CTU
MOSFET N-CH 500V 5A I2PAK Product overview: FQI5N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N50CTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A I2PAK Product overview: FQI5N50CTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQI5N50CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N50CTU - 040342-FQI5N50CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N50CTU
040342-FQI5N50CTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N50CTU 040342-FQI5N50CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040342-FQI5N50CTU Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 73W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 625pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040342-FQI5N50CTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 73W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 625pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQI5N50CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQI5N50CTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQI5N50CTU
MOSFET N-CH 500V 5A I2PAK

MOSFET N-CH 500V 5A I2PAK

Supplier's Site
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) I2PAK Rail - 598-FQI5N50CTU - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) I2PAK Rail
598-FQI5N50CTU
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) I2PAK Rail 598-FQI5N50CTU
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) I2PAK Rail

Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) I2PAK Rail

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQI5N50CTU 040342-FQI5N50CTU FQI5N50CTU 598-FQI5N50CTU
Product Name 500V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQI5N50CTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) I2PAK Rail
PD 73000 milliwatts 73000 milliwatts 73000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data