Win Source Part Number: 992355-FQI17P10TU
Category: Discrete Semiconductor Products>Transistors
Series: QFET™
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 16.5A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 8.25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.75W (Ta), 100W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-FQI17P10TU,FAIF
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant
P-CHANNEL POWER MOSFET
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 992355-FQI17P10TU | FQI17P10TU |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |
| QG | 39 nC | |
| PD | 3750 to 100000 milliwatts |