onsemi 200V 5.3A DPAK MOSFET Transistor FQD7N20TM

Description
200V N-CH MOSFET, 5.3A, 690mR, DPAK, SMT Product overview: FQD7N20TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N20TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V N-CH MOSFET, 5.3A, 690mR, DPAK, SMT Product overview: FQD7N20TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N20TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5.3A DPAK MOSFET Transistor
278-FQD7N20TM
200V 5.3A DPAK MOSFET Transistor 278-FQD7N20TM
200V N-CH MOSFET, 5.3A, 690mR, DPAK, SMT Product overview: FQD7N20TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N20TM can be used for catalog matching and distributor lookup.

200V N-CH MOSFET, 5.3A, 690mR, DPAK, SMT Product overview: FQD7N20TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD7N20TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20TM - 108414-FQD7N20TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20TM
108414-FQD7N20TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20TM 108414-FQD7N20TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108414-FQD7N20TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 690 mOhm @ 2.65A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108414-FQD7N20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 690 mOhm @ 2.65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FQD7N20TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD7N20TM-ND
Single FETs, MOSFETs FQD7N20TM-ND
N-Channel 200V 5.3A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

N-Channel 200V 5.3A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD7N20TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD7N20TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD7N20TM
MOSFET N-CH 200V 5.3A DPAK

MOSFET N-CH 200V 5.3A DPAK

Supplier's Site
MOSFET N-CH 200V 5.3A DPAK - 598-FQD7N20TM - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 5.3A DPAK
598-FQD7N20TM
MOSFET N-CH 200V 5.3A DPAK 598-FQD7N20TM
MOSFET N-CH 200V 5.3A DPAK

MOSFET N-CH 200V 5.3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQD7N20TM 108414-FQD7N20TM FQD7N20TM-ND FQD7N20TM 598-FQD7N20TM
Product Name 200V 5.3A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N20TM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 5.3A DPAK
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 45000 milliwatts 2500 to 45000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details