onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TF FQD7N10TF

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984114-FQD7N10TF Mounting: SMD (SMT) Power Dissipation: 2.5 W Rise Time: 24 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 5.8 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 13 ns Drain to Source Resistance: 350 mΩ Gate to Source Voltage (Vgs): 25 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984114-FQD7N10TF Mounting: SMD (SMT) Power Dissipation: 2.5 W Rise Time: 24 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 5.8 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 13 ns Drain to Source Resistance: 350 mΩ Gate to Source Voltage (Vgs): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TF - 984114-FQD7N10TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TF
984114-FQD7N10TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TF 984114-FQD7N10TF
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984114-FQD7N10TF Mounting: SMD (SMT) Power Dissipation: 2.5 W Rise Time: 24 ns Fall Time: 19 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 5.8 A Drain to Source Breakdown Voltage: 100 V Turn-Off Delay Time: 13 ns Drain to Source Resistance: 350 mΩ Gate to Source Voltage (Vgs): 25 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984114-FQD7N10TF
Mounting: SMD (SMT)
Power Dissipation: 2.5 W
Rise Time: 24 ns
Fall Time: 19 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 5.8 A
Drain to Source Breakdown Voltage: 100 V
Turn-Off Delay Time: 13 ns
Drain to Source Resistance: 350 mΩ
Gate to Source Voltage (Vgs): 25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 984114-FQD7N10TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD7N10TF
Package Type SOT3; DPAK
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1219950 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details