500V 4.5A N-Channel MOSFET, 1.2 Ohm, DPAK, Surface Mount Product overview: FQD6N50CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 4.5A, 1.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD6N50CTM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016442-FQD6N50CTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 61W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 500V 4.5A (Tc) 2.5W (Ta), 61W (Tc) Surface Mount TO-252AA
MOSFET N-CH 500V 4.5A DPAK
MOSFET 500V N-Channel Adv Q-FET C-Series
MOSFET N-CH 500V 4.5A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FQD6N50CTM | 016442-FQD6N50CTM | FQD6N50CTMTR-ND | FQD6N50CTM | FQD6N50CTM | FQD6N50CTM |
| Product Name | N-Channel SMD 500V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD6N50CTM | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 2500 milliwatts | 2500 to 61000 milliwatts | 2500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 500 volts | 500 volts |