onsemi 400V 4.2A DPAK MOSFET Transistor FQD6N40TM

Description
MOSFET N-CH 400V 4.2A DPAK Product overview: FQD6N40TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 4.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD6N40TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 4.2A DPAK Product overview: FQD6N40TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 4.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD6N40TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 4.2A DPAK MOSFET Transistor
278-FQD6N40TM
400V 4.2A DPAK MOSFET Transistor 278-FQD6N40TM
MOSFET N-CH 400V 4.2A DPAK Product overview: FQD6N40TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 4.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD6N40TM can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 4.2A DPAK Product overview: FQD6N40TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 4.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD6N40TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FQD6N40TM - 810719-FQD6N40TM - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQD6N40TM
810719-FQD6N40TM
FETs - Single - FQD6N40TM 810719-FQD6N40TM
Manufacturer: ON Semiconductor Win Source Part Number: 810719-FQD6N40TM Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 400V Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W , 50W (Tc) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.15Ohm at 2.1A, 10V Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 620pF at 25V Current - Continuous Drain (Id) at 25°C: 4.2A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Maximum Vgs: ±30V

Manufacturer: ON Semiconductor
Win Source Part Number: 810719-FQD6N40TM
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 400V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W , 50W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.15Ohm at 2.1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 620pF at 25V
Current - Continuous Drain (Id) at 25°C: 4.2A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±30V

Buy Now
Single FETs, MOSFETs - FQD6N40TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD6N40TM-ND
Single FETs, MOSFETs FQD6N40TM-ND
N-Channel 400V 4.2A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 400V 4.2A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD6N40TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD6N40TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD6N40TM
MOSFET N-CH 400V 4.2A DPAK

MOSFET N-CH 400V 4.2A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FQD6N40TM 810719-FQD6N40TM FQD6N40TM-ND FQD6N40TM
Product Name 400V 4.2A DPAK MOSFET Transistor FETs - Single - FQD6N40TM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers