onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD4P40TM FQD4P40TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039750-FQD4P40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.35A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039750-FQD4P40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.35A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD4P40TM - 1039750-FQD4P40TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD4P40TM
1039750-FQD4P40TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD4P40TM 1039750-FQD4P40TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039750-FQD4P40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.35A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039750-FQD4P40TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.1 Ohm @ 1.35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -400V -2.7A MOSFET Transistor
278-FQD4P40TM
P-Channel SMD -400V -2.7A MOSFET Transistor 278-FQD4P40TM
P-Channel MOSFET, -400V, -2.7A, 3.1R, DPAK, Surface Mount Product overview: FQD4P40TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -400V, -2.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -400V, -2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD4P40TM can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -400V, -2.7A, 3.1R, DPAK, Surface Mount Product overview: FQD4P40TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -400V, -2.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -400V, -2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD4P40TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD4P40TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD4P40TMTR-ND
Single FETs, MOSFETs FQD4P40TMTR-ND
P-Channel 400V 2.7A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

P-Channel 400V 2.7A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD4P40TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD4P40TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD4P40TM
MOSFET P-CH 400V 2.7A DPAK

MOSFET P-CH 400V 2.7A DPAK

Supplier's Site
Single FETs, MOSFETs - FQD4P40TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD4P40TM
Single FETs, MOSFETs FQD4P40TM
MOSFET P-CH 400V 2.7A DPAK

MOSFET P-CH 400V 2.7A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 400V P-Channel QFET

MOSFET 400V P-Channel QFET

Buy Now Datasheet
Mosfet, P-Ch, -400V, -2.7A, To-252-3; Channel Type Onsemi - 46AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -400V, -2.7A, To-252-3; Channel Type Onsemi
46AC0859
Mosfet, P-Ch, -400V, -2.7A, To-252-3; Channel Type Onsemi 46AC0859
MOSFET, P-CH, -400V, -2.7A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:-400V; Continuous Drain Current Id:-2.7A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-5V; Power Dissipation:50W; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, -400V, -2.7A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:-400V; Continuous Drain Current Id:-2.7A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-5V; Power Dissipation:50W; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039750-FQD4P40TM 278-FQD4P40TM FQD4P40TMTR-ND FQD4P40TM FQD4P40TM FQD4P40TM 46AC0859
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD4P40TM P-Channel SMD -400V -2.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -400V, -2.7A, To-252-3; Channel Type Onsemi
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 400 volts 400 volts
PD 2500 to 50000 milliwatts 2500 milliwatts 2500 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data