onsemi Single FETs, MOSFETs FQD4P25TM

Description
P-Channel 250V 3.1A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 250V 3.1A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD4P25TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD4P25TM-ND
Single FETs, MOSFETs FQD4P25TM-ND
P-Channel 250V 3.1A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

P-Channel 250V 3.1A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
FETs - Single - FQD4P25TM - 1175342-FQD4P25TM - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQD4P25TM
1175342-FQD4P25TM
FETs - Single - FQD4P25TM 1175342-FQD4P25TM
Manufacturer: ON Semiconductor Win Source Part Number: 1175342-FQD4P25TM Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W, 45W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 3.1A Rds On (Maximum) at Id, Vgs: 2.1Ohm at 1.55A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 420pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175342-FQD4P25TM
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 45W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 3.1A
Rds On (Maximum) at Id, Vgs: 2.1Ohm at 1.55A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 420pF at 25V

Buy Now
Singapore, Singapore
250V 3.1A DPAK MOSFET Transistor
278-FQD4P25TM
250V 3.1A DPAK MOSFET Transistor 278-FQD4P25TM
MOSFET P-CH 250V 3.1A DPAK Product overview: FQD4P25TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD4P25TM can be used for catalog matching and distributor lookup.

MOSFET P-CH 250V 3.1A DPAK Product overview: FQD4P25TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD4P25TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD4P25TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD4P25TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD4P25TM
MOSFET P-CH 250V 3.1A DPAK

MOSFET P-CH 250V 3.1A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD4P25TM-ND 1175342-FQD4P25TM 278-FQD4P25TM FQD4P25TM
Product Name Single FETs, MOSFETs FETs - Single - FQD4P25TM 250V 3.1A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers