P-Channel 250V 3.1A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount TO-252AA
P-Channel MOSFET -250V, -3.1A, 2.1R, TO-252 DPAK Product overview: FQD4P25TM-WS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -250V, -3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -250V, -3.1A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD4P25TM-WS can be used for catalog matching and distributor lookup.
MOSFET P-CH 250V 3.1A DPAK
MOSFET P-CH 250V 3.1A DPAK
MOSFET 250V 3.1A 2.1Ohm P-Channel
MOSFET, P-CH, -250V, -3.1A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.1A; Drain Source Voltage Vds:-250V; On Resistance Rds(on):1.63ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes
QF -250V 2.1OHM DPAK / REEL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | FQD4P25TM-WSTR-ND | 278-FQD4P25TM-WS | FQD4P25TM-WS | FQD4P25TM-WS | FQD4P25TM-WS | 07AH3996 | 48AC1181 |
| Product Name | Single FETs, MOSFETs | P-Channel -250V -3.1A TO-252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, -250V, -3.1A, To-252; Transistor Polarity Onsemi | Qf -250V 2.1Ohm Dpak / Reel Rohs Compliant Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-3; TO-252 (DPAK) | ||
| PD | 45000 milliwatts | 2500 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tape Reel; Tape & Reel (TR) |