The FQD3P20 is a P-channel MOSFET designed for high-efficiency switching DC/DC converters, with a drain-source voltage rating of -200 V and a continuous drain current of -2.4 A at 25°C case temperature. It is available in D-PAK and I-PAK surface mount packages, with dimensions specified as 6.60 mm x 5.34 mm for D-PAK and 6.60 mm x 5.34 mm for I-PAK. The device features an on-state resistance of 2.7 Ω max at -10 V gate-source voltage, a typical gate charge of 6.0 nC, and a reverse transfer capacitance of 7.5 pF. It is 100% avalanche tested, with a single pulse avalanche energy rating of 150 mJ, and operates over a junction and storage temperature range of -55°C to +150°C. The part meets RoHS standards and is qualified for high-reliability applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 919281-FQD3P20TM
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 200 V 2.4A (Tc) 2.5W (Ta), 37W (Tc) Surface Mount TO-252AA
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQD3
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919281-FQD3P20TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3P20TM |
| Polarity | P-Channel |