onsemi 300V 2.4A DPAK MOSFET Transistor FQD3N30TF

Description
MOSFET N-CH 300V 2.4A DPAK Product overview: FQD3N30TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N30TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 2.4A DPAK Product overview: FQD3N30TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N30TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 2.4A DPAK MOSFET Transistor
278-FQD3N30TF
300V 2.4A DPAK MOSFET Transistor 278-FQD3N30TF
MOSFET N-CH 300V 2.4A DPAK Product overview: FQD3N30TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N30TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 2.4A DPAK Product overview: FQD3N30TF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 2.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD3N30TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N30TF - 1039735-FQD3N30TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N30TF
1039735-FQD3N30TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N30TF 1039735-FQD3N30TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039735-FQD3N30TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039735-FQD3N30TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD3N30TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD3N30TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD3N30TF
MOSFET N-CH 300V 2.4A DPAK

MOSFET N-CH 300V 2.4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQD3N30TF 1039735-FQD3N30TF FQD3N30TF
Product Name 300V 2.4A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD3N30TF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3; TO-252 (DPAK); D-Pak Surface Mount
Unlock Full Specs
to access all available technical data