onsemi N-Channel 60V 22.7A MOSFET Transistor FQD30N06TM

Description
MOSFETs 60V 22.7A N-CHANNEL QFET MOSFET Product overview: FQD30N06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 22.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD30N06TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V 22.7A N-CHANNEL QFET MOSFET Product overview: FQD30N06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 22.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD30N06TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 22.7A MOSFET Transistor
2088-FQD30N06TM
N-Channel 60V 22.7A MOSFET Transistor 2088-FQD30N06TM
MOSFETs 60V 22.7A N-CHANNEL QFET MOSFET Product overview: FQD30N06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 22.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD30N06TM can be used for catalog matching and distributor lookup.

MOSFETs 60V 22.7A N-CHANNEL QFET MOSFET Product overview: FQD30N06TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 22.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD30N06TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD30N06TM - 016435-FQD30N06TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD30N06TM
016435-FQD30N06TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD30N06TM 016435-FQD30N06TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016435-FQD30N06TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 22.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 945pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 45 mOhm @ 11.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016435-FQD30N06TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 22.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 945pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 45 mOhm @ 11.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD30N06TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD30N06TMTR-ND
Single FETs, MOSFETs FQD30N06TMTR-ND
N-Channel 60V 22.7A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

N-Channel 60V 22.7A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD30N06TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD30N06TMCT-ND
Single FETs, MOSFETs FQD30N06TMCT-ND
N-Channel 60V 22.7A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

N-Channel 60V 22.7A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD30N06TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD30N06TMDKR-ND
Single FETs, MOSFETs FQD30N06TMDKR-ND
N-Channel 60V 22.7A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

N-Channel 60V 22.7A (Tc) 2.5W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD30N06TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD30N06TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD30N06TM
MOSFET N-CH 60V 22.7A TO252

MOSFET N-CH 60V 22.7A TO252

Supplier's Site
Single FETs, MOSFETs - FQD30N06TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD30N06TM
Single FETs, MOSFETs FQD30N06TM
MOSFET N-CH 60V 22.7A TO252

MOSFET N-CH 60V 22.7A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 22.7A N-CHANNEL QFET MOSFET

MOSFET 60V 22.7A N-CHANNEL QFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQD30N06TM 016435-FQD30N06TM FQD30N06TMTR-ND FQD30N06TM FQD30N06TM FQD30N06TM
Product Name N-Channel 60V 22.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD30N06TM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 2.5 milliwatts 2500 to 44000 milliwatts 2500 milliwatts
Package Type Reel SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers