onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TF FQD2P40TF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919279-FQD2P40TF Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 400 V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: FQD2 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919279-FQD2P40TF Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 400 V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: FQD2 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TF - 919279-FQD2P40TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TF
919279-FQD2P40TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TF 919279-FQD2P40TF
Manufacturer: ON Semiconductor Win Source Part Number: 919279-FQD2P40TF Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 400 V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: FQD2 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919279-FQD2P40TF
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 400 V 1.56A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQD2
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD2P40TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD2P40TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD2P40TF
MOSFET P-CH 400V 1.56A DPAK

MOSFET P-CH 400V 1.56A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 919279-FQD2P40TF FQD2P40TF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2P40TF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers