onsemi N-Channel 1000V MOSFET Transistor FQD2N100TM

Description
MOSFETs 1000V N-Channel QFET Product overview: FQD2N100TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2N100TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 1000V N-Channel QFET Product overview: FQD2N100TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2N100TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1000V MOSFET Transistor
2088-FQD2N100TM
N-Channel 1000V MOSFET Transistor 2088-FQD2N100TM
MOSFETs 1000V N-Channel QFET Product overview: FQD2N100TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2N100TM can be used for catalog matching and distributor lookup.

MOSFETs 1000V N-Channel QFET Product overview: FQD2N100TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD2N100TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N100TM - 016431-FQD2N100TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N100TM
016431-FQD2N100TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N100TM 016431-FQD2N100TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016431-FQD2N100TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 50W (Tc) Family Name: FQD2N100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 1.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15.5nC @ 10V Max Input Capacitance: 520pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 800mA, 10V Alternative Parts (Cross-Reference): STD2NK90Z; STD3NK90ZT4; STD2NK90ZT4; STD3NK90Z; Introduction Date: February 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Lighting Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016431-FQD2N100TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Family Name: FQD2N100
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 1.6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15.5nC @ 10V
Max Input Capacitance: 520pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9 Ohm @ 800mA, 10V
Alternative Parts (Cross-Reference): STD2NK90Z; STD3NK90ZT4; STD2NK90ZT4; STD3NK90Z;
Introduction Date: February 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Lighting
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD2N100TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2N100TMTR-ND
Single FETs, MOSFETs FQD2N100TMTR-ND
N-Channel 1000V 1.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 1000V 1.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD2N100TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2N100TMCT-ND
Single FETs, MOSFETs FQD2N100TMCT-ND
N-Channel 1000V 1.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 1000V 1.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD2N100TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD2N100TMDKR-ND
Single FETs, MOSFETs FQD2N100TMDKR-ND
N-Channel 1000V 1.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

N-Channel 1000V 1.6A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N Ch, 1Kv, 1.6A, 7.1 Ohm, To-252; Channel Type Onsemi - 28H9904 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 1Kv, 1.6A, 7.1 Ohm, To-252; Channel Type Onsemi
28H9904
Mosfet, N Ch, 1Kv, 1.6A, 7.1 Ohm, To-252; Channel Type Onsemi 28H9904
MOSFET, N CH, 1KV, 1.6A, 7.1 OHM, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N CH, 1KV, 1.6A, 7.1 OHM, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 1Kv, 1.6Ma; Channel Type Onsemi - 15R3445 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 1Kv, 1.6Ma; Channel Type Onsemi
15R3445
N Channel Mosfet, 1Kv, 1.6Ma; Channel Type Onsemi 15R3445
N CHANNEL MOSFET, 1KV, 1.6mA; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

N CHANNEL MOSFET, 1KV, 1.6mA; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FQD2N100TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD2N100TM
Single FETs, MOSFETs FQD2N100TM
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD2N100TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD2N100TM
Single FETs, MOSFETs FQD2N100TM
MOSFET N-CH 1000V 1.6A DPAK

MOSFET N-CH 1000V 1.6A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD2N100TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD2N100TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD2N100TM
MOSFET N-CH 1000V 1.6A DPAK

MOSFET N-CH 1000V 1.6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1000V N-Channel QFET

MOSFET 1000V N-Channel QFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQD2N100TM 016431-FQD2N100TM FQD2N100TMTR-ND 28H9904 15R3445 FQD2N100TM FQD2N100TM FQD2N100TM
Product Name N-Channel 1000V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD2N100TM Single FETs, MOSFETs Mosfet, N Ch, 1Kv, 1.6A, 7.1 Ohm, To-252; Channel Type Onsemi N Channel Mosfet, 1Kv, 1.6Ma; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0019 kS
PD 2.5 milliwatts 2500 to 50000 milliwatts 2500 milliwatts
Package Type Reel SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products