onsemi Single FETs, MOSFETs FQD1P50TM

Description
P-Channel 500V 1.2A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 500V 1.2A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD1P50TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD1P50TM-ND
Single FETs, MOSFETs FQD1P50TM-ND
P-Channel 500V 1.2A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

P-Channel 500V 1.2A (Tc) 2.5W (Ta), 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
FETs - Single - FQD1P50TM - 723577-FQD1P50TM - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQD1P50TM
723577-FQD1P50TM
FETs - Single - FQD1P50TM 723577-FQD1P50TM
Manufacturer: ON Semiconductor Win Source Part Number: 723577-FQD1P50TM Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W, 38W Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 1.2A Rds On (Maximum) at Id, Vgs: 10.5Ohm at 600mA, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 723577-FQD1P50TM
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 38W
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 1.2A
Rds On (Maximum) at Id, Vgs: 10.5Ohm at 600mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now
Singapore, Singapore
500V 1.2A DPAK MOSFET Transistor
278-FQD1P50TM
500V 1.2A DPAK MOSFET Transistor 278-FQD1P50TM
MOSFET P-CH 500V 1.2A DPAK Product overview: FQD1P50TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD1P50TM can be used for catalog matching and distributor lookup.

MOSFET P-CH 500V 1.2A DPAK Product overview: FQD1P50TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQD1P50TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD1P50TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD1P50TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD1P50TM
MOSFET P-CH 500V 1.2A DPAK

MOSFET P-CH 500V 1.2A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD1P50TM-ND 723577-FQD1P50TM 278-FQD1P50TM FQD1P50TM
Product Name Single FETs, MOSFETs FETs - Single - FQD1P50TM 500V 1.2A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data