N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA
MOSFET N-CH 200V 9A TO252
FQD12N20L - Power MOSFET, N-Channel, Logic Level, QFET, 200 V, 9.0 A
MOSFET N-CH 200V 9A TO252
MOSFET 200V /9A/0.28 OHM @ VGS=10V
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-FQD12N20LTM-F085PTR-ND | FQD12N20LTM-F085P | FQD12N20LTM-F085P | FQD12N20LTM-F085P |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel |