onsemi Single FETs, MOSFETs FQD10N20CTF

Description
N-Channel 200V 7.8A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 7.8A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQD10N20CTF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD10N20CTF-ND
Single FETs, MOSFETs FQD10N20CTF-ND
N-Channel 200V 7.8A (Tc) 50W (Tc) Surface Mount TO-252AA

N-Channel 200V 7.8A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20CTF - 774728-FQD10N20CTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20CTF
774728-FQD10N20CTF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20CTF 774728-FQD10N20CTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774728-FQD10N20CTF Series: QFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7.8A (Tc) Part Status: Obsolete(EOL) Family Name: FQD10N20C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 510pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 50W (Tc) Rds On (Maximum) @ Id, Vgs: 360 mOhm @ 3.9A, 10V Alternative Parts (Cross-Reference): RCD075N20TL; RD3T075CNTL1; SPD07N20NT; RD3S100CNTL1; Introduction Date: January 05, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774728-FQD10N20CTF
Series: QFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.8A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQD10N20C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 510pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 360 mOhm @ 3.9A, 10V
Alternative Parts (Cross-Reference): RCD075N20TL; RD3T075CNTL1; SPD07N20NT; RD3S100CNTL1;
Introduction Date: January 05, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD10N20CTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD10N20CTF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD10N20CTF
MOSFET N-CH 200V 7.8A DPAK

MOSFET N-CH 200V 7.8A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQD10N20CTF-ND 774728-FQD10N20CTF FQD10N20CTF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD10N20CTF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF2805 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0047 ohms
Package Type TO-220; TO-220-3
View Details
6 suppliers