onsemi 500V 9A MOSFET Transistor FQB9N50TM

Description
MOSFET N-CH 500V 9A D2PAK Product overview: FQB9N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N50TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 9A D2PAK Product overview: FQB9N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N50TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 9A MOSFET Transistor
278-FQB9N50TM
500V 9A MOSFET Transistor 278-FQB9N50TM
MOSFET N-CH 500V 9A D2PAK Product overview: FQB9N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N50TM can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 9A D2PAK Product overview: FQB9N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N50TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB9N50TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB9N50TM-ND
Single FETs, MOSFETs FQB9N50TM-ND
N-Channel 500V 9A (Tc) 3.13W (Ta), 147W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 9A (Tc) 3.13W (Ta), 147W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N50TM - 067390-FQB9N50TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N50TM
067390-FQB9N50TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N50TM 067390-FQB9N50TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067390-FQB9N50TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 147W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067390-FQB9N50TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 147W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 730 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB9N50TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB9N50TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB9N50TM
MOSFET N-CH 500V 9A D2PAK

MOSFET N-CH 500V 9A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQB9N50TM FQB9N50TM-ND 067390-FQB9N50TM FQB9N50TM
Product Name 500V 9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N50TM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3130 milliwatts 3130 to 147000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data