onsemi 80V 9.3A MOSFET Transistor FQB9N08LTM

Description
MOSFET N-CH 80V 9.3A D2PAK Product overview: FQB9N08LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N08LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 9.3A D2PAK Product overview: FQB9N08LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N08LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 9.3A MOSFET Transistor
278-FQB9N08LTM
80V 9.3A MOSFET Transistor 278-FQB9N08LTM
MOSFET N-CH 80V 9.3A D2PAK Product overview: FQB9N08LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N08LTM can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 9.3A D2PAK Product overview: FQB9N08LTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB9N08LTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB9N08LTM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB9N08LTM-ND
Single FETs, MOSFETs FQB9N08LTM-ND
N-Channel 80V 9.3A (Tc) 3.75W (Ta), 40W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 80V 9.3A (Tc) 3.75W (Ta), 40W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N08LTM - 1039676-FQB9N08LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N08LTM
1039676-FQB9N08LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N08LTM 1039676-FQB9N08LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039676-FQB9N08LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 9.3A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.1nC @ 5V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 210 mOhm @ 4.65A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039676-FQB9N08LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 9.3A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 210 mOhm @ 4.65A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB9N08LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB9N08LTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB9N08LTM
MOSFET N-CH 80V 9.3A D2PAK

MOSFET N-CH 80V 9.3A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQB9N08LTM FQB9N08LTM-ND 1039676-FQB9N08LTM FQB9N08LTM
Product Name 80V 9.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB9N08LTM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 40000 milliwatts 3750 to 40000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data