onsemi 600V 4.5A MOSFET Transistor FQB5N60CTM

Description
MOSFET N-CH 600V 4.5A D2PAK Product overview: FQB5N60CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB5N60CTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 4.5A D2PAK Product overview: FQB5N60CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB5N60CTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4.5A MOSFET Transistor
278-FQB5N60CTM
600V 4.5A MOSFET Transistor 278-FQB5N60CTM
MOSFET N-CH 600V 4.5A D2PAK Product overview: FQB5N60CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB5N60CTM can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4.5A D2PAK Product overview: FQB5N60CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB5N60CTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB5N60CTM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB5N60CTM-ND
Single FETs, MOSFETs FQB5N60CTM-ND
N-Channel 600V 4.5A (Tc) 3.13W (Ta), 100W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 4.5A (Tc) 3.13W (Ta), 100W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
 - FQB5N60CTM - Rochester Electronics
Newburyport, MA, United States
4.5A, 600V, 2ohm, N-Channel Power MOSFET, D2PAK

4.5A, 600V, 2ohm, N-Channel Power MOSFET, D2PAK

Supplier's Site Datasheet
Hard To Find - FQB5N60CTM - 714259-FQB5N60CTM - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - FQB5N60CTM
714259-FQB5N60CTM
Hard To Find - FQB5N60CTM 714259-FQB5N60CTM
Manufacturer: ON Semiconductor Win Source Part Number: 714259-FQB5N60CTM Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.13W, 100W Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 4.5A Rds On (Maximum) at Id, Vgs: 2.5Ohm at 2.25A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 714259-FQB5N60CTM
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.13W, 100W
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 4.5A
Rds On (Maximum) at Id, Vgs: 2.5Ohm at 2.25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB5N60CTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB5N60CTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB5N60CTM
MOSFET N-CH 600V 4.5A D2PAK

MOSFET N-CH 600V 4.5A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQB5N60CTM FQB5N60CTM-ND FQB5N60CTM 714259-FQB5N60CTM FQB5N60CTM
Product Name 600V 4.5A MOSFET Transistor Single FETs, MOSFETs Hard To Find - FQB5N60CTM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 100000 milliwatts 3130 to 100000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3 TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data