Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059659-FQB4N60TM
Packaging: Tape & Reel
Mounting: SMD (SMT)
Power Dissipation: 3.13 W
Number of Pins: 3
Rise Time: 45 ns
Fall Time: 35 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 4.4 A
Drain to Source Breakdown Voltage: 600 V
Turn-Off Delay Time: 25 ns
Drain to Source Resistance: 2.2 Ω
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1059659-FQB4N60TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB4N60TM |
| Package Type | SOT3; D2PAK |