Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774716-FQB2N90TM
Series: QFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.2A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQB2N90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: N
Drain Source Voltage: 900V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 500pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.13W (Ta), 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.2 Ohm @ 1.1A, 10V
Alternative Parts (Cross-Reference): SiHFBF20S-E3; FS2VS-18A; IRFBF20STRRPBF; IRFBF20STRR;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
N-Channel 900V 2.2A (Tc) 3.13W (Ta), 85W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 900V 2.2A D2PAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 774716-FQB2N90TM | FQB2N90TM-ND | FQB2N90TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB2N90TM | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3130 to 85000 milliwatts |