The FQB25N33TM_F085 is a 330V N-channel MOSFET designed for high-efficiency switched-mode power supplies and active power factor correction in half-bridge topologies. It is packaged in a D2-PAK and features a drain-source on-resistance of 0.23Ω at 10V gate voltage, a continuous drain current of 25A at 25°C, and a pulsed drain current of 100A. The device has a typical gate charge of 58nC, a reverse transfer capacitance of 40pF, and is qualified to AEC-Q101 and RoHS compliant. It supports single-pulse avalanche energy of 370mJ and has a thermal resistance from junction to case of 0.5°C/W.
MOSFET N-CH 330V 25A D2PAK Product overview: FQB25N33TM_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 330V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB25N33TM_F085 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-FQB25N33TM_F085 |
| Product Name | 330V 25A MOSFET Transistor |
| Polarity | N-Channel |