onsemi 400V 10.5A MOSFET Transistor FQB11N40CTM

Description
400V N-Ch MOSFET, 10.5A, 530mΩ, D2PAK, QFET Product overview: FQB11N40CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB11N40CTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V N-Ch MOSFET, 10.5A, 530mΩ, D2PAK, QFET Product overview: FQB11N40CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB11N40CTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 10.5A MOSFET Transistor
278-FQB11N40CTM
400V 10.5A MOSFET Transistor 278-FQB11N40CTM
400V N-Ch MOSFET, 10.5A, 530mΩ, D2PAK, QFET Product overview: FQB11N40CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB11N40CTM can be used for catalog matching and distributor lookup.

400V N-Ch MOSFET, 10.5A, 530mΩ, D2PAK, QFET Product overview: FQB11N40CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB11N40CTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB11N40CTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB11N40CTMTR-ND
Single FETs, MOSFETs FQB11N40CTMTR-ND
N-Channel 400V 10.5A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 10.5A (Tc) 135W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB11N40CTM - 016414-FQB11N40CTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB11N40CTM
016414-FQB11N40CTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB11N40CTM 016414-FQB11N40CTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016414-FQB11N40CTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1090pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 5.25A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016414-FQB11N40CTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1090pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 530 mOhm @ 5.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 400V N-Channel Adv Q-FET C-Series

MOSFET 400V N-Channel Adv Q-FET C-Series

Buy Now Datasheet
N-Channel 400 V 0.5 Ohm Surface Mount Mosfet - D2PAK-3 - 598-FQB11N40CTM - Utmel Electronic Limited
Hong Kong, China
N-Channel 400 V 0.5 Ohm Surface Mount Mosfet - D2PAK-3
598-FQB11N40CTM
N-Channel 400 V 0.5 Ohm Surface Mount Mosfet - D2PAK-3 598-FQB11N40CTM
N-Channel 400 V 0.5 Ohm Surface Mount Mosfet - D2PAK-3

N-Channel 400 V 0.5 Ohm Surface Mount Mosfet - D2PAK-3

Supplier's Site
Mosfet, N-Ch, 400V, 10.5A, 150Deg C/135W Rohs Compliant Onsemi - 54AH8746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 10.5A, 150Deg C/135W Rohs Compliant Onsemi
54AH8746
Mosfet, N-Ch, 400V, 10.5A, 150Deg C/135W Rohs Compliant Onsemi 54AH8746
MOSFET, N-CH, 400V, 10.5A, 150DEG C/135W ROHS COMPLIANT: YES

MOSFET, N-CH, 400V, 10.5A, 150DEG C/135W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB11N40CTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB11N40CTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB11N40CTM
MOSFET N-CH 400V 10.5A D2PAK

MOSFET N-CH 400V 10.5A D2PAK

Supplier's Site
Single FETs, MOSFETs - FQB11N40CTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB11N40CTM
Single FETs, MOSFETs FQB11N40CTM
MOSFET N-CH 400V 10.5A D2PAK

MOSFET N-CH 400V 10.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQB11N40CTM FQB11N40CTMTR-ND 016414-FQB11N40CTM FQB11N40CTM 598-FQB11N40CTM 54AH8746 FQB11N40CTM FQB11N40CTM
Product Name 400V 10.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB11N40CTM MOSFET N-Channel 400 V 0.5 Ohm Surface Mount Mosfet - D2PAK-3 Mosfet, N-Ch, 400V, 10.5A, 150Deg C/135W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 135000 milliwatts 135000 milliwatts 135000 milliwatts 135000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
V(BR)DSS 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data