onsemi Single FETs, MOSFETs FQAF9N50

Description
N-Channel 500V 7.2A (Tc) 90W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 500V 7.2A (Tc) 90W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQAF9N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF9N50-ND
Single FETs, MOSFETs FQAF9N50-ND
N-Channel 500V 7.2A (Tc) 90W (Tc) Through Hole TO-3PF

N-Channel 500V 7.2A (Tc) 90W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF9N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF9N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF9N50
MOSFET N-CH 500V 7.2A TO3PF

MOSFET N-CH 500V 7.2A TO3PF

Supplier's Site
Trans MOSFET N-CH 500V 7.2A 3-Pin(3+Tab) TO-3PF Rail - 598-FQAF9N50 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 500V 7.2A 3-Pin(3+Tab) TO-3PF Rail
598-FQAF9N50
Trans MOSFET N-CH 500V 7.2A 3-Pin(3+Tab) TO-3PF Rail 598-FQAF9N50
Trans MOSFET N-CH 500V 7.2A 3-Pin(3+Tab) TO-3PF Rail

Trans MOSFET N-CH 500V 7.2A 3-Pin(3+Tab) TO-3PF Rail

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQAF9N50-ND FQAF9N50 598-FQAF9N50
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 500V 7.2A 3-Pin(3+Tab) TO-3PF Rail
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers