Manufacturer: ON Semiconductor
Win Source Part Number: 1175195-FQAF70N15
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PF
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P-3 Full Pack
Power Dissipation (Maximum): 130W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 44A
Rds On (Maximum) at Id, Vgs: 28mOhm at 22A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 175nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 5400pF at 25V
MOSFET N-CH 150V 44A TO3PF Product overview: FQAF70N15 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF70N15 can be used for catalog matching and distributor lookup.
N-Channel 150V 44A (Tc) 130W (Tc) Through Hole TO-3PF
MOSFET N-CH 150V 44A TO3PF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1175195-FQAF70N15 | 278-FQAF70N15 | FQAF70N15-ND | FQAF70N15 |
| Product Name | FETs - Single - FQAF70N15 | 150V 44A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 150 volts | |||
| QG | 175 nC | |||
| PD | 130000 milliwatts | 130000 milliwatts |