onsemi Single FETs, MOSFETs FQAF33N10L

Description
N-Channel 100V 25.8A (Tc) 83W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 100V 25.8A (Tc) 83W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQAF33N10L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF33N10L-ND
Single FETs, MOSFETs FQAF33N10L-ND
N-Channel 100V 25.8A (Tc) 83W (Tc) Through Hole TO-3PF

N-Channel 100V 25.8A (Tc) 83W (Tc) Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF33N10L - 040331-FQAF33N10L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF33N10L
040331-FQAF33N10L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF33N10L 040331-FQAF33N10L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040331-FQAF33N10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 25.8A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 40nC @ 5V Max Input Capacitance: 1630pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 52 mOhm @ 12.9A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040331-FQAF33N10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25.8A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 40nC @ 5V
Max Input Capacitance: 1630pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 52 mOhm @ 12.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 25.8A 3PF MOSFET Transistor
278-FQAF33N10L
100V 25.8A 3PF MOSFET Transistor 278-FQAF33N10L
Trans MOSFET N-CH 100V 25.8A 3-Pin(3+Tab) TO-3PF Product overview: FQAF33N10L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25.8A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25.8A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF33N10L can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 25.8A 3-Pin(3+Tab) TO-3PF Product overview: FQAF33N10L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25.8A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25.8A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF33N10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF33N10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF33N10L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF33N10L
MOSFET N-CH 100V 25.8A TO3PF

MOSFET N-CH 100V 25.8A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQAF33N10L-ND 040331-FQAF33N10L 278-FQAF33N10L FQAF33N10L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF33N10L 100V 25.8A 3PF MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3PF TO-3P-3 Full Pack
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data