onsemi Single FETs, MOSFETs FQA7N90

Description
N-Channel 900V 7.4A (Tc) 198W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 900V 7.4A (Tc) 198W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA7N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA7N90-ND
Single FETs, MOSFETs FQA7N90-ND
N-Channel 900V 7.4A (Tc) 198W (Tc) Through Hole TO-3P

N-Channel 900V 7.4A (Tc) 198W (Tc) Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324736-FQA7N90 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324736-FQA7N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324736-FQA7N90
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1324736-FQA7N90 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 7.4A (Tc) Rds On (Max) @ Id, Vgs: 1.55Ohm @ 3.7A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 198W (Tc) Supplier Device Package: TO-3P Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2280 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-3P-3, SC-65-3 ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8541.29.0095 Other Part Number: FAIFSCFQA7N90,2156-F QA7N90-FS Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1324736-FQA7N90
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 7.4A (Tc)
Rds On (Max) @ Id, Vgs: 1.55Ohm @ 3.7A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 198W (Tc)
Supplier Device Package: TO-3P
Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2280 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-3P-3, SC-65-3
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8541.29.0095
Other Part Number: FAIFSCFQA7N90,2156-FQA7N90-FS
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore
900V 7.4A MOSFET Transistor
278-FQA7N90
900V 7.4A MOSFET Transistor 278-FQA7N90
MOSFET N-CH 900V 7.4A TO3P Product overview: FQA7N90 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA7N90 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 7.4A TO3P Product overview: FQA7N90 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA7N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA7N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA7N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA7N90
MOSFET N-CH 900V 7.4A TO3P

MOSFET N-CH 900V 7.4A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA7N90-ND 1324736-FQA7N90 278-FQA7N90 FQA7N90
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 900V 7.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data