onsemi Single FETs, MOSFETs FQA48N20

Description
N-Channel 200V 48A (Tc) 280W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 200V 48A (Tc) 280W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA48N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA48N20-ND
Single FETs, MOSFETs FQA48N20-ND
N-Channel 200V 48A (Tc) 280W (Tc) Through Hole TO-3P

N-Channel 200V 48A (Tc) 280W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA48N20 - 1039563-FQA48N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA48N20
1039563-FQA48N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA48N20 1039563-FQA48N20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039563-FQA48N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 5000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 50 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): IXTQ50N20P; FQAF48N20; FQA48N20_NL; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039563-FQA48N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 50 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): IXTQ50N20P; FQAF48N20; FQA48N20_NL;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 48A MOSFET Transistor
278-FQA48N20
200V 48A MOSFET Transistor 278-FQA48N20
MOSFET N-CH 200V 48A TO-3P Product overview: FQA48N20 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA48N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 48A TO-3P Product overview: FQA48N20 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA48N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA48N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA48N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA48N20
MOSFET N-CH 200V 48A TO3P

MOSFET N-CH 200V 48A TO3P

Supplier's Site
MOSFET N-CH 200V 48A TO-3P - 598-FQA48N20 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 48A TO-3P
598-FQA48N20
MOSFET N-CH 200V 48A TO-3P 598-FQA48N20
MOSFET N-CH 200V 48A TO-3P

MOSFET N-CH 200V 48A TO-3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQA48N20-ND 1039563-FQA48N20 278-FQA48N20 FQA48N20 598-FQA48N20
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA48N20 200V 48A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 48A TO-3P
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
40V 58A MOSFET Transistor - 278-AUIRF7732S2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers