onsemi Single FETs, MOSFETs FQA47P06

Description
P-Channel 60V 55A (Tc) 214W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
P-Channel 60V 55A (Tc) 214W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA47P06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA47P06-ND
Single FETs, MOSFETs FQA47P06-ND
P-Channel 60V 55A (Tc) 214W (Tc) Through Hole TO-3P

P-Channel 60V 55A (Tc) 214W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
60V 55A MOSFET Transistor
278-FQA47P06
60V 55A MOSFET Transistor 278-FQA47P06
MOSFET P-CH 60V 55A TO-3PN Product overview: FQA47P06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA47P06 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 55A TO-3PN Product overview: FQA47P06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA47P06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA47P06 - 1039562-FQA47P06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA47P06
1039562-FQA47P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA47P06 1039562-FQA47P06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039562-FQA47P06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 27.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039562-FQA47P06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 26 mOhm @ 27.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA47P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA47P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA47P06
MOSFET P-CH 60V 55A TO3P

MOSFET P-CH 60V 55A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA47P06-ND 278-FQA47P06 1039562-FQA47P06 FQA47P06
Product Name Single FETs, MOSFETs 60V 55A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA47P06 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN TO-3P-3, SC-65-3
PD 214000 milliwatts 214000 milliwatts
Unlock Full Specs
to access all available technical data