onsemi N-Channel 80V 160A MOSFET Transistor FQA160N08

Description
N-Channel MOSFET, 80V, 160A, 7mR, TO-3P Product overview: FQA160N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA160N08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 80V, 160A, 7mR, TO-3P Product overview: FQA160N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA160N08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80V 160A MOSFET Transistor
278-FQA160N08
N-Channel 80V 160A MOSFET Transistor 278-FQA160N08
N-Channel MOSFET, 80V, 160A, 7mR, TO-3P Product overview: FQA160N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA160N08 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 80V, 160A, 7mR, TO-3P Product overview: FQA160N08 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA160N08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA160N08OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA160N08OS-ND
Single FETs, MOSFETs FQA160N08OS-ND
N-Channel 80V 160A (Tc) 375W (Tc) Through Hole TO-3PN

N-Channel 80V 160A (Tc) 375W (Tc) Through Hole TO-3PN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA160N08 - 1039541-FQA160N08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA160N08
1039541-FQA160N08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA160N08 1039541-FQA160N08
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039541-FQA160N08 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 290nC @ 10V Max Input Capacitance: 7900pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039541-FQA160N08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 290nC @ 10V
Max Input Capacitance: 7900pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 80V N-Channel QFET

MOSFET 80V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA160N08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA160N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA160N08
MOSFET N-CH 80V 160A TO3PN

MOSFET N-CH 80V 160A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQA160N08 FQA160N08OS-ND 1039541-FQA160N08 FQA160N08 FQA160N08
Product Name N-Channel 80V 160A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA160N08 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 375000 milliwatts 375000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers