The FPN560 is an NPN bipolar transistor designed for high current gain and low saturation voltage, with a continuous collector current rating of 3.0 A and a collector-emitter voltage rating of 60 V. It is packaged in a TO-226 case and dissipates up to 1.0 W of power. The device has a transition frequency of 75 MHz and a thermal resistance from junction to case of 50 °C/W. Its collector-emitter saturation voltage is 300 mV at 1.0 A collector current and 100 mA base current. The operating and storage junction temperature range is -55 to +150 °C. The part meets the absolute maximum ratings for continuous operation and is qualified under Fairchild Semiconductor's process standards.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | FPN560-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |