onsemi PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3042UCX FPF3042UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119488-FPF3042UCX Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Current - Output (Max): 2.7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WLCSP Supply Voltage - Operating: 4 V to 12.4 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119488-FPF3042UCX Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Current - Output (Max): 2.7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WLCSP Supply Voltage - Operating: 4 V to 12.4 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3042UCX - 119488-FPF3042UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3042UCX
119488-FPF3042UCX
PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3042UCX 119488-FPF3042UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119488-FPF3042UCX Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Current - Output (Max): 2.7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WLCSP Supply Voltage - Operating: 4 V to 12.4 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119488-FPF3042UCX
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Current - Output (Max): 2.7A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WLCSP
Supply Voltage - Operating: 4 V to 12.4 V
Operating Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - FPF3042UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
FPF3042UCX
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes FPF3042UCX
IC OR CTRLR SRC SELECT 16WLCSP

IC OR CTRLR SRC SELECT 16WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 119488-FPF3042UCX FPF3042UCX
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3042UCX Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4963US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 294 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers