onsemi PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3040UCX FPF3040UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039529-FPF3040UCX Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Current - Output (Max): 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WLCSP Supply Voltage - Operating: 4 V to 10.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039529-FPF3040UCX Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Current - Output (Max): 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WLCSP Supply Voltage - Operating: 4 V to 10.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3040UCX - 1039529-FPF3040UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3040UCX
1039529-FPF3040UCX
PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3040UCX 1039529-FPF3040UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039529-FPF3040UCX Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Current - Output (Max): 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-WLCSP Supply Voltage - Operating: 4 V to 10.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039529-FPF3040UCX
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Current - Output (Max): 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WLCSP
Supply Voltage - Operating: 4 V to 10.5 V
Operating Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - FPF3040UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
FPF3040UCX
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes FPF3040UCX
IC OR CTRLR SRC SELECT 16WLCSP

IC OR CTRLR SRC SELECT 16WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1039529-FPF3040UCX FPF3040UCX
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - FPF3040UCX Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details