onsemi IGBTs - Modules - FPF2C110BI07AS2 FPF2C110BI07AS2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919258-FPF2C110BI07A S2 Operating Temperature Range: -40°C ~ 150°C Features: IGBT Module - Half Bridge 650 V 40 A 300 W Through Hole F2 Package: 30-DIP Module Package: Tray Mounting: Through Hole Family Name: FPF2C110 Categories: Discrete Semiconductor Products Case / Package: F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919258-FPF2C110BI07A S2 Operating Temperature Range: -40°C ~ 150°C Features: IGBT Module - Half Bridge 650 V 40 A 300 W Through Hole F2 Package: 30-DIP Module Package: Tray Mounting: Through Hole Family Name: FPF2C110 Categories: Discrete Semiconductor Products Case / Package: F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - FPF2C110BI07AS2 - 919258-FPF2C110BI07AS2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FPF2C110BI07AS2
919258-FPF2C110BI07AS2
IGBTs - Modules - FPF2C110BI07AS2 919258-FPF2C110BI07AS2
Manufacturer: ON Semiconductor Win Source Part Number: 919258-FPF2C110BI07A S2 Operating Temperature Range: -40°C ~ 150°C Features: IGBT Module - Half Bridge 650 V 40 A 300 W Through Hole F2 Package: 30-DIP Module Package: Tray Mounting: Through Hole Family Name: FPF2C110 Categories: Discrete Semiconductor Products Case / Package: F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919258-FPF2C110BI07AS2
Operating Temperature Range: -40°C ~ 150°C
Features: IGBT Module - Half Bridge 650 V 40 A 300 W Through Hole F2
Package: 30-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: FPF2C110
Categories: Discrete Semiconductor Products
Case / Package: F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650 V MOSFET Transistor
297-FPF2C110BI07AS2
650 V MOSFET Transistor 297-FPF2C110BI07AS2
Power Integrated Module (PIM), F2, SiC Diode + MOSFET + IGBT, 650 V, 70-JTRAY Product overview: FPF2C110BI07AS2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, MOSFET Transistor, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FPF2C110BI07AS2 can be used for catalog matching and distributor lookup.

Power Integrated Module (PIM), F2, SiC Diode + MOSFET + IGBT, 650 V, 70-JTRAY Product overview: FPF2C110BI07AS2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, MOSFET Transistor, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FPF2C110BI07AS2 can be used for catalog matching and distributor lookup.

Supplier's Site
 - FPF2C110BI07AS2 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 40A I(C), 650V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 40A I(C), 650V V(BR)CES, N-Channel

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FPF2C110BI07AS2
Discrete Semiconductor Products - Transistors - IGBTs FPF2C110BI07AS2
PIM F2 PV 650V 40A

PIM F2 PV 650V 40A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 919258-FPF2C110BI07AS2 297-FPF2C110BI07AS2 FPF2C110BI07AS2 FPF2C110BI07AS2
Product Name IGBTs - Modules - FPF2C110BI07AS2 650 V MOSFET Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data