onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers FPF2895CUCX

Description
Win Source Part Number: 965277-FPF2895CUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 4V ~ 22V Rds On (Typ): 27mOhm Package / Case: 24-UFBGA, WLCSP Supplier Device Package: 24-WLCSP (2.6x1.67) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-FPF2895CUCXDKR, 2156-FPF2895CUCX-OS, 488-FPF2895CUCXCT,FP F2895CUCX-ND,ONSONSF PF2895CUCX,488-FPF28 95CUCXTR Base Product Number: FPF2895
Request a Quote Datasheet
Description
Win Source Part Number: 965277-FPF2895CUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 4V ~ 22V Rds On (Typ): 27mOhm Package / Case: 24-UFBGA, WLCSP Supplier Device Package: 24-WLCSP (2.6x1.67) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-FPF2895CUCXDKR, 2156-FPF2895CUCX-OS, 488-FPF2895CUCXCT,FP F2895CUCX-ND,ONSONSF PF2895CUCX,488-FPF28 95CUCXTR Base Product Number: FPF2895
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 965277-FPF2895CUCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
965277-FPF2895CUCX
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 965277-FPF2895CUCX
Win Source Part Number: 965277-FPF2895CUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Status Flag Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 4V ~ 22V Rds On (Typ): 27mOhm Package / Case: 24-UFBGA, WLCSP Supplier Device Package: 24-WLCSP (2.6x1.67) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-FPF2895CUCXDKR, 2156-FPF2895CUCX-OS, 488-FPF2895CUCXCT,FP F2895CUCX-ND,ONSONSF PF2895CUCX,488-FPF28 95CUCXTR Base Product Number: FPF2895

Win Source Part Number: 965277-FPF2895CUCX
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Auto Restart, Status Flag
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 4V ~ 22V
Rds On (Typ): 27mOhm
Package / Case: 24-UFBGA, WLCSP
Supplier Device Package: 24-WLCSP (2.6x1.67)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,488-FPF2895CUCXDKR,2156-FPF2895CUCX-OS,488-FPF2895CUCXCT,FPF2895CUCX-ND,ONSONSFPF2895CUCX,488-FPF2895CUCXTR
Base Product Number: FPF2895

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 965277-FPF2895CUCX
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details