onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2312MPX FPF2312MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175141-FPF2312MPX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 8-WDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: FPF2312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x3) Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+; Introduction Date: May 26, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175141-FPF2312MPX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 8-WDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: FPF2312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x3) Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+; Introduction Date: May 26, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2312MPX
FPF2312MPX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2312MPX FPF2312MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175141-FPF2312MPX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 8-WDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: FPF2312 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x3) Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+; Introduction Date: May 26, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175141-FPF2312MPX
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 8-WDFN Exposed Pad
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 5.5 V
Rds On (Typ): 75 mOhm
Family Name: FPF2312
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MLP (3x3)
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): MAX1558HETB; MAX1558HETB+T; MAX1558HETB+;
Introduction Date: May 26, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2312MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2312MPX
PMIC - Power Distribution Switches, Load Drivers FPF2312MPX
IC PWR SWITCH P-CHAN 1:2 8MLP

IC PWR SWITCH P-CHAN 1:2 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2312MPX FPF2312MPX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2312MPX PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details