onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2283CUCX FPF2283CUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872229-FPF2283CUCX Operating Temperature Range: 150°C (TJ) Package: 20-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2283 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (2.2x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2283CUCX-ND, FPF2283CUCXOSTR, FPF2283CUCXOSCT, FPF2283CUCXOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872229-FPF2283CUCX Operating Temperature Range: 150°C (TJ) Package: 20-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2283 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (2.2x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2283CUCX-ND, FPF2283CUCXOSTR, FPF2283CUCXOSCT, FPF2283CUCXOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2283CUCX
FPF2283CUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2283CUCX FPF2283CUCX
Manufacturer: ON Semiconductor Win Source Part Number: 872229-FPF2283CUCX Operating Temperature Range: 150°C (TJ) Package: 20-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF2283 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (2.2x1.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF2283CUCX-ND, FPF2283CUCXOSTR, FPF2283CUCXOSCT, FPF2283CUCXOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 872229-FPF2283CUCX
Operating Temperature Range: 150°C (TJ)
Package: 20-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FPF2283
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (2.2x1.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF2283CUCX-ND, FPF2283CUCXOSTR, FPF2283CUCXOSCT, FPF2283CUCXOSDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2283CUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2283CUCX
PMIC - Power Distribution Switches, Load Drivers FPF2283CUCX
IC PWR DRVR N-CHAN 1:1 20WLCSP

IC PWR DRVR N-CHAN 1:1 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2283CUCX FPF2283CUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2283CUCX PMIC - Power Distribution Switches, Load Drivers
Current 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-317 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details