onsemi FPF2201

Description
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.53A
Request a Quote Datasheet
Description
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.53A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FPF2201 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.53A

Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.53A

Supplier's Site Datasheet
 - FPF2201 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.53A

Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.53A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number FPF2201
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details