onsemi Power Distribution Switches, Load Drivers FPF2147

Description
Power Switch/Driver 1:1 P-Channel 400mA 6-MicroFET (2x2)
Description
Power Switch/Driver 1:1 P-Channel 400mA 6-MicroFET (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The FPF2147 is a P-channel load switch designed for power distribution applications, capable of handling a current limit of 400mA. It operates within an input voltage range of 1.8V to 5.5V and features a low on-resistance of 0.12,Ѷ. The device includes essential protection features such as thermal shutdown, undervoltage lockout, and reverse current blocking, ensuring safe operation under various conditions. The FPF2147 has a fast current limit response time, with fault blanking capabilities, making it suitable for applications that may encounter large current conditions. It is packaged in a compact 6-pin 2x2 MLP format, facilitating space-efficient designs. This part is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The FPF2147 is a P-channel load switch designed for power distribution applications, capable of handling a current limit of 400mA. It operates within an input voltage range of 1.8V to 5.5V and features a low on-resistance of 0.12,Ѷ. The device includes essential protection features such as thermal shutdown, undervoltage lockout, and reverse current blocking, ensuring safe operation under various conditions. The FPF2147 has a fast current limit response time, with fault blanking capabilities, making it suitable for applications that may encounter large current conditions. It is packaged in a compact 6-pin 2x2 MLP format, facilitating space-efficient designs. This part is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - FPF2147 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
FPF2147
Power Distribution Switches, Load Drivers FPF2147
Power Switch/Driver 1:1 P-Channel 400mA 6-MicroFET (2x2)

Power Switch/Driver 1:1 P-Channel 400mA 6-MicroFET (2x2)

Buy Now Datasheet
Power Distribution Switches, Load Drivers - FPF2147 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
FPF2147
Power Distribution Switches, Load Drivers FPF2147
Power Switch/Driver 1:1 P-Channel 400mA 6-MicroFET (2x2)

Power Switch/Driver 1:1 P-Channel 400mA 6-MicroFET (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number FPF2147 FPF2147
Product Name Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Driver Type High-side High-side
Number of Outputs 1; 1 1; 1
Output Configuration Inverting; Noninverting Inverting; Noninverting
Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-1871-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Supply Voltage 5.5 to 50 volts
View Details
4 suppliers
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53362-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details