onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2123 FPF2123

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124250-FPF2123 Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124250-FPF2123 Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2123 - FPF2123 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2123
FPF2123
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2123 FPF2123
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124250-FPF2123 Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124250-FPF2123
Packaging: Reel - TR
Features: Auto Restart
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 125 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi - 64K1094 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi
64K1094
High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi 64K1094
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Smart Switch Sot-23-5, Smd; Power Load Switch Type Onsemi - 04M9349 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Smart Switch Sot-23-5, Smd; Power Load Switch Type Onsemi
04M9349
Mosfet, Smart Switch Sot-23-5, Smd; Power Load Switch Type Onsemi 04M9349
MOSFET, SMART SWITCH SOT-23-5, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

MOSFET, SMART SWITCH SOT-23-5, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2123
PMIC - Power Distribution Switches, Load Drivers FPF2123
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2123 64K1094 FPF2123
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2123 High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details