onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2106 FPF2106

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175136-FPF2106 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2106 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): MAX4796EUK+; MAX4793EUK; MAX4795EUK; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175136-FPF2106 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2106 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): MAX4796EUK+; MAX4793EUK; MAX4795EUK; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2106 - FPF2106 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2106
FPF2106
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2106 FPF2106
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175136-FPF2106 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2106 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): MAX4796EUK+; MAX4793EUK; MAX4795EUK; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175136-FPF2106
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 5.5 V
Rds On (Typ): 125 mOhm
Family Name: FPF2106
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): MAX4796EUK+; MAX4793EUK; MAX4795EUK;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2106
PMIC - Power Distribution Switches, Load Drivers FPF2106
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi - 43K6926 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi
43K6926
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi 43K6926
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi - 97K0133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi
97K0133
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi 97K0133
MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2106 FPF2106 43K6926
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2106 PMIC - Power Distribution Switches, Load Drivers High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi
Voltage 1.8 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details